Linear Technology/Analog Devices DC887ABOARD SAR ADC LTC1408
The Analog Devices DC887A-A Demo Board is a versatile instrumentation and measurement tool that utilizes the LTC1408 14-Bit, 6-Ch Simult-Sampling ADC. This board is designed to provide a comprehensive platform for evaluating the performance of the LTC1408 ADC. It features a wide range of input ranges, including ±10V, ±5V, ±2.5V, and ±1.25V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, 8, and 16. The board also includes a variety of analog and digital I/O, including a USB interface, a 16-bit digital-to-analog converter (DAC), and a 16-bit analog-to-digital converter (ADC). Additionally, the board includes a variety of software tools, such as a graphical user interface (GUI) and a library of example programs, to help users quickly and easily evaluate the performance of the LTC1408 ADC.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC1408
- Operating Supply Voltage7V
- InterfaceSerial
- Number of Bits12
- Utilized IC / PartLTC1408
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate600 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)600k
- Number of A/D Converters1
- Input Range±1.25V
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM SMT - SOIC-8 | 4889 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | Microchip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC | 7800 | BUY | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.1A 5-Pin TSOT-23 | 1 | RFQ |


Product
Brand
Articles
Tools