web counter

Linear Technology/Analog Devices DC932ALT3022EDHC DEMO BOARD - 1A, 0.9V

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ManagementProcessor Power ManagementWireless Modem

ECAD Model:

Description

The Analog Devices DC932A-A LT3022EDHC Demo Board is a 1A, 0.9V to 10V, Very Low Dropout Linear Regulator Power Management IC. It is designed to provide a stable, low-noise power supply for a wide range of applications. The board features a wide input voltage range of 0.9V to 10V, and a very low dropout voltage of 0.2V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is also equipped with a thermal shutdown protection, and a short-circuit protection. The board is ideal for applications such as battery-powered devices, automotive systems, and industrial systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    1.35V~10V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A
  • Voltage - Output
    0.9V
  • Utilized IC / Part
    LT3022
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 4V 0.05A 4-Pin TSFP T/R250BUY