web counter

Linear Technology/Analog Devices DC933ABOARD DEMO FOR LT5512EUF

Linear Technology/Analog Devices DC933A Reference Design 1
Linear Technology/Analog Devices DC933A Reference Design 1
Linear Technology/Analog Devices DC933A Reference Design 1
Linear Technology/Analog Devices DC933A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsTelemetryWireless InfrastructureCellular Phone

ECAD Model:

Description

The Analog Devices DC933A-A, DC933A Demo Board is a versatile and powerful consumer electronics solution for HF/VHF/UHF down-converting mixing. It features the LT5512 HF/VHF/UHF Down-Converting Mixer, which provides a wide range of frequency conversion capabilities. The board is designed to be used in a variety of consumer electronics applications, such as radio receivers, television receivers, and satellite receivers. It is also suitable for use in a variety of industrial and commercial applications. The board is easy to use and provides a high level of performance. It is also highly reliable and cost-effective.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    100kHz~100MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining