web counter

Linear Technology/Analog Devices DC934ABOARD DAC LTC2607

Linear Technology/Analog Devices DC934A Reference Design 2
Linear Technology/Analog Devices DC934A Reference Design 1
Linear Technology/Analog Devices DC934A Reference Design 2
Linear Technology/Analog Devices DC934A Reference Design 1
Linear Technology/Analog Devices DC934A Reference Design 1
Linear Technology/Analog Devices DC934A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC934A-A is a 16-bit, 2-channel digital-to-analog converter (DAC) designed for instrumentation and measurement applications. It features a wide range of output voltage ranges, from 0 to 10V, and a high resolution of 16-bits. The DC934A-A also offers a low power consumption of only 1.5W, making it ideal for battery-powered applications. It is also equipped with a built-in temperature sensor, allowing for accurate temperature compensation. The DC934A-A is a reliable and cost-effective solution for instrumentation and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Operating Supply Voltage
    5V
  • Interface
    I2C
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2607
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Settling Time
    10μs
  • Number of DAC Channels
    2
  • DAC Type
    Voltage
  • Length
    29mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.0RFQ