web counter

Linear Technology/Analog Devices DC947ABOARD EVAL FOR LT3740EDHC

Linear Technology/Analog Devices DC947A Reference Design 2
Linear Technology/Analog Devices DC947A Reference Design 1
Linear Technology/Analog Devices DC947A Reference Design 2
Linear Technology/Analog Devices DC947A Reference Design 1
Linear Technology/Analog Devices DC947A Reference Design 1
Linear Technology/Analog Devices DC947A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerComputers and PeripheralsPersonal Digital AssistantNotebook

ECAD Model:

Description

The Analog Devices DC947A-A Demonstration Board is a versatile platform for evaluating the LT3740EDHC wide operating range, valley mode, synchronous step-down controller. This board is designed to provide a comprehensive evaluation of the LT3740EDHC’s features and performance in a variety of applications, including communications and telecom. The board includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable power good delay. It also includes a USB interface for easy programming and monitoring of the board’s parameters. The board is designed to provide a complete evaluation of the LT3740EDHC’s features and performance in a variety of applications, including communications and telecom.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3740
  • Voltage - Output
    1.8V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT3740
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining