web counter

Linear Technology/Analog Devices DC970A-ALTC3541- HIGH EFFICIENCY BUCK PL

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPortableWirelessDSL ModemCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC970A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3541EDD high efficiency, 500mA synchronous buck plus 300mA VLDO regulator. This board is designed for use in consumer electronics applications, and features a wide range of features and capabilities. It includes a high-efficiency buck regulator, a low-dropout linear regulator, and a wide range of test points for monitoring and measuring the performance of the regulator. The board also includes a graphical user interface for easy setup and configuration. With its wide range of features and capabilities, the DC970A-A Demonstration Board is an ideal tool for evaluating the performance of the LTC3541EDD high efficiency, 500mA synchronous buck plus 300mA VLDO regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    500mA 300mA
  • Voltage - Output
    1.8V 2.5V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3541
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ