web counter

Linear Technology/Analog Devices DC970A-BLTC3541EDD DEMO BOARD - HIGH EFF

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPortableWirelessDSL ModemCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC970A-B Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTC3541EDD-1 high efficiency, 500mA synchronous buck plus 300mA VLDO regulator. This board is designed for use in consumer electronics applications, and provides a comprehensive set of features to help designers evaluate the performance of the regulator. It includes a wide range of test points, enabling users to measure the output voltage, current, and power of the regulator. The board also includes a graphical user interface, allowing users to quickly and easily configure the regulator for their specific application. With its comprehensive set of features, the DC970A-B Demonstration Board is an ideal tool for evaluating the performance of the LTC3541EDD-1 regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    500mA 300mA
  • Voltage - Output
    1.8V 2.5V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3541-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining