web counter

Linear Technology/Analog Devices DC975ABOARD DEMO FOR LT3482EUD

Linear Technology/Analog Devices DC975A Reference Design 1
Linear Technology/Analog Devices DC975A Reference Design 1
Linear Technology/Analog Devices DC975A Reference Design 1
Linear Technology/Analog Devices DC975A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingOptical NetworkingOpticals

ECAD Model:

Description

The Analog Devices DC975A-A Demonstration Board is a versatile platform for evaluating the LT3482 fixed frequency current mode step-up DC-DC converter. This board is designed to drive a single LED with up to 1.5A of current, allowing for a wide range of lighting applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a wide range of switching frequencies. The board also includes a number of protection features, such as over-voltage, over-current, and thermal shutdown. The board is easy to use and provides a great way to evaluate the performance of the LT3482 in a variety of lighting applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    80V
  • Frequency - Switching
    650kHz
  • Utilized IC / Part
    LT3482
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining