web counter

STMicroelectronics STEVAL-ISA082V1BOARD & REF DESIGN

STMicroelectronics STEVAL-ISA082V1 Reference Design 1
STMicroelectronics STEVAL-ISA082V1 Reference Design 1
STMicroelectronics STEVAL-ISA082V1 Reference Design 1
STMicroelectronics STEVAL-ISA082V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioGraphics CardDVD PlayerSTB and DVRLCD TVFPGA SolutionsHard Disk Drive (HDD)OpticalsPrinters

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA082V1 is a demonstration board that uses the ST1S40IPHR 4 A peak 800 kHz fixed-frequency PWM synchronous step-down converter to provide a wide range of power solutions. It is designed to provide a complete solution for audio amplifier and USB charger applications. The board features a wide input voltage range of 4.5 V to 28 V, adjustable output voltage range of 0.8 V to 24 V, and a maximum output current of 4 A. It also includes a high-efficiency synchronous rectification, low-ripple output voltage, and a low-noise operation. The board also includes a USB charger with a maximum output current of 1.5 A, and an audio amplifier with a maximum output power of 2 W. The board is designed to be used in a wide range of applications, including automotive, industrial, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    18V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    ST1S40IPHR
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationIC FPGA 104 I/O 132CSBGA10800RFQ