web counter

Linear Technology/Analog Devices DC979ABOARD DELTA SIGMA ADC LTC2442

Linear Technology/Analog Devices DC979A Reference Design 2
Linear Technology/Analog Devices DC979A Reference Design 1
Linear Technology/Analog Devices DC979A Reference Design 2
Linear Technology/Analog Devices DC979A Reference Design 1
Linear Technology/Analog Devices DC979A Reference Design 1
Linear Technology/Analog Devices DC979A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemOutdoor Temperature SensorWeight Scale

ECAD Model:

Description

The Analog Devices DC979A-A, LTC2442CG Demo Board is a 24-bit buffered delta sigma ADC with buffer, instrumentation, and measurement capabilities. It is designed to provide a complete solution for high-precision data acquisition and signal conditioning. The board features a 24-bit delta sigma ADC with a buffered output, a low-noise instrumentation amplifier, and a wide range of analog and digital I/O. The board is capable of measuring signals with a resolution of up to 24 bits and a maximum sample rate of 1.2 MSPS. It also features a wide range of analog and digital I/O, including analog inputs, analog outputs, digital inputs, and digital outputs. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2442
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2442
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    8 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    8k
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining