web counter

Maxim MAX12930EEVKIT#Interface Development Tools Low-Power, 2-Channel, one direction, 25MBPS, 3kVRMS Digital Isolator

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX12930EEVKIT-EEVKIT# is an evaluation kit for the MAX12930 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the MAX12930 IC, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX12930 IC, a MAX12930 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board includes two isolated power supplies, two isolated I2C ports, and two isolated GPIO ports. The USB-to-I2C interface board allows users to easily connect the evaluation board to a PC for programming and debugging. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.

Specifications

Maxim technical specifications, attributes, parameters and parts with similar specifications to Maxim .
  • Type
    Parameter
  • Brand
    Maxim Integrated
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Maxim Integrated
  • RoHS
    Details
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Product Type
    Interface Development Tools
  • Product Category
    Interface Development Tools
0 Similar Products Remaining