web counter

Maxim MAX12931EEVKIT#Interface Development Tools Low-Power, 2-Channel, opposite directions, 25MBPS, 3kVRMS Digital Isolator

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX12931EEVKIT-EEVKIT# is an evaluation kit for the MAX12931 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX12931 IC. It includes a MAX12931 IC, a MAX12931 evaluation board, and a USB-to-I2C interface board. The evaluation board features two isolated channels, each with a 3kV RMS digital isolator, and a power management IC. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

Specifications

Maxim technical specifications, attributes, parameters and parts with similar specifications to Maxim .
  • Type
    Parameter
  • Brand
    Maxim Integrated
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Maxim Integrated
  • RoHS
    Details
  • Packaging
    Bulk
  • Subcategory
    Development Tools
  • Product Type
    Interface Development Tools
  • Product Category
    Interface Development Tools
0 Similar Products Remaining