web counter

Maxim Integrated MAX11040KEVKIT#KIT EVAL FOR MAX11040 W/FMC CONN

Maxim Integrated MAX11040KEVKIT# Reference Design 2
Maxim Integrated MAX11040KEVKIT# Reference Design 1
Maxim Integrated MAX11040KEVKIT# Reference Design 2
Maxim Integrated MAX11040KEVKIT# Reference Design 1
Maxim Integrated MAX11040KEVKIT# Reference Design 1
Maxim Integrated MAX11040KEVKIT# Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable Medical Instrumentation

ECAD Model:

Description

The MAX11040KEVKIT-KEVKIT# is an evaluation kit for the MAX11040 24-Bit, 3.072MSPS, 4CH ADC for Data Acquisition System, Instrumentation and Measurement. It is designed to provide a complete platform for evaluating the performance of the MAX11040 ADC. The kit includes a MAX11040 evaluation board, a USB-to-SPI interface board, and a USB cable. The evaluation board features four analog input channels, a reference voltage, and a power supply. The USB-to-SPI interface board allows for easy connection to a PC for data acquisition and control. The kit also includes a comprehensive set of software tools for data acquisition, analysis, and visualization. The MAX11040KEVKIT-KEVKIT# is an ideal solution for evaluating the performance of the MAX11040 ADC in a wide range of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11040K
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    64 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    64k
  • Number of A/D Converters
    4
  • Input Range
    ±2.2V
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining