Maxim Integrated MAX11046EVKIT+KIT EVALUATION FOR MAX11046
Description
The Maxim Integrated MAX11046EVKIT+ is an evaluation kit for the MAX11046 16-bit, 180KSPS, 8-channel ADC for automatic test equipment, instrumentation, and measurement. This kit includes the MAX11046EVKIT+ board, a USB cable, and a CD containing the evaluation software. The board features a MAX11046 ADC, a MAX1487A analog front-end, and a MAXQ2000 microcontroller. The ADC has a wide input range of ±10V and a low noise floor of -90dBV. The MAX1487A provides a programmable gain amplifier, a low-pass filter, and a high-pass filter. The MAXQ2000 microcontroller provides a USB interface for easy connection to a PC. The evaluation software allows users to quickly evaluate the performance of the MAX11046 ADC.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- InterfaceParallel, USB
- Max Supply Voltage8V
- Min Supply Voltage6V
- Number of Bits16
- Min Input Voltage6V
- Max Input Voltage8V
- Utilized IC / PartMAX11046
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceParallel
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters8
- Input Range±5V
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC REG LIN POS ADJ 350MA 8SOIC | 4450 | BUY |


Product
Brand
Articles
Tools