web counter

Maxim Integrated MAX11131EVKIT#Data Conversion IC Development Tools MAX11131 Eval Kit

Maxim Integrated MAX11131EVKIT# Reference Design 2
Maxim Integrated MAX11131EVKIT# Reference Design 1
Maxim Integrated MAX11131EVKIT# Reference Design 2
Maxim Integrated MAX11131EVKIT# Reference Design 1
Maxim Integrated MAX11131EVKIT# Reference Design 1
Maxim Integrated MAX11131EVKIT# Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemPortableMedical InstrumentsIndustrial ControlBattery Powered Instrument

ECAD Model:

Description

The Maxim Integrated MAX11131EVKIT-EVKIT# is an evaluation kit for the MAX11131 3Msps, Low-Power, Serial 12-Bit, 16-Channel ADC, Power Management IC. This kit includes the MAX11131 IC, a USB-to-serial converter, and a power supply. It is designed to help engineers evaluate the performance of the MAX11131 IC and its features. The kit also includes a software package that provides a graphical user interface for configuring the IC and monitoring its performance. The kit is ideal for applications such as data acquisition, industrial automation, and medical instrumentation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX11131
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial
  • Operating Supply Current
    50mA
  • Number of Bits
    12
  • Utilized IC / Part
    MAX11131
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    2.5Vpp
  • Power (Typ) @ Conditions
    15.2mW @ 3Msps 3V
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim IntegratedOP Amp Single GP 5.5V 5-Pin SOT-231RFQ
Maxim Integrated432RFQ