web counter

Maxim Integrated MAX11216EVKIT#Data Conversion IC Development Tools Eval Kit w/module for MAX11216 24-Bit, 64ksps Delta-Sigma ADC

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentSeismicScientific InstrumentsMedical Equipments

ECAD Model:

Description

The MAX11216EVKIT-EVKIT# is an evaluation kit for the MAX11216 24-Bit, 5mW, 140dB SNR, 32ksps Delta-Sigma ADC, Instrumentation and Measurement. This kit includes a MAX11216 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX11216 evaluation board features a MAX11216 ADC, a MAX14074 voltage reference, and a MAX14073 voltage reference. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for evaluation and development. The MAX11216EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX11216 ADC and for developing instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11216
  • Supplied Contents
    Board(s)
  • Sampling Rate
    64 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    64k
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Maxim Integrated7566RFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
Maxim IntegratedAnalog Circuit, 1 Func, BICMOS, PDSO10, 3 X 3 MM, ROHS COMPLIANT, TDFN-105RFQ