web counter

Maxim Integrated MAX11259PMB#MAX11259PMB1# PERIPHERAL MODULE

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementPressure SensorWearable ElectronicsBattery Powered InstrumentWeight Scale

ECAD Model:

Description

The MAX11259PMB-PMB# is a peripheral module for the MAX11259 24-bit, 6-channel, 16ksps delta-sigma ADC with I2C interface, power management, and reference. This module provides a convenient platform for evaluating the MAX11259 ADC and its features. It includes a MAX11259 ADC, a MAX17055 power management IC, a MAX6126 voltage reference, and a MAX1480 I2C interface IC. The module also includes a USB-to-I2C interface for easy connection to a PC. The module is designed to operate from a single 3.3V supply and is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11259
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Sampling Rate
    64 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    64k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX9205EAI . IC, SERIALIZER LVDS, 28SSOP5000RFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX9206EAI IC, DESERIALIZER LVDS, 28SSOP8BUY