web counter

Maxim Integrated MAX11259SYS1#EVAL KIT INCLUDING MAX11259PMB1#

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementPressure SensorWearable ElectronicsBattery Powered InstrumentWeight Scale

ECAD Model:

Description

The Maxim Integrated MAX11259SYS1-SYS1#, MAX11259SYS1#, Peripheral Module and Munich Adapter Board for MAX11259 24-Bit, 6-Channel, 16ksps Delta-Sigma ADC with I2C Interface, Power Management, and Temperature Sensor is a complete system for measuring and monitoring analog signals. The MAX11259 is a 24-bit, 6-channel, 16ksps delta-sigma ADC with an I2C interface, power management, and temperature sensor. The peripheral module and Munich adapter board provide a complete system for measuring and monitoring analog signals. The peripheral module includes a MAX11259 ADC, a MAX17053 power management IC, and a MAX30205 temperature sensor. The Munich adapter board provides a convenient way to connect the peripheral module to a PC or other host system. The system is ideal for applications such as industrial process control, medical instrumentation, and automotive systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11259
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Sampling Rate
    64 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    64k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC LEVEL SHIFTER HEX 16-TSSOP210RFQ
ON SemiconductorON SEMICONDUCTOR - MC14504BDG - HEX TTL LEVEL SHIFTER, SOIC-1647RFQ