web counter

Maxim Integrated MAX11261SYS1#EVAL BOARD FOR MAX11261

Maxim Integrated MAX11261SYS1# Reference Design 1
Maxim Integrated MAX11261SYS1# Reference Design 1
Maxim Integrated MAX11261SYS1# Reference Design 1
Maxim Integrated MAX11261SYS1# Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementPressure SensorWearable ElectronicsBattery Powered InstrumentWeight ScaleMedical Equipments

ECAD Model:

Description

The MAX11261SYS1-SYS1# Evaluation Kit for the MAX11261 24-Bit, 6-Channel, 16ksps Delta-Sigma ADC with I2C Interface, Power Management, and Temperature Sensor is a comprehensive evaluation platform for the MAX11261. It includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11261 24-bit, 6-channel, 16ksps delta-sigma ADC with I2C interface, power management, and temperature sensor. It also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board provides a complete system for evaluating the performance of the MAX11261. It includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX11261 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board also includes a MAX112

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    MAX11261
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Sampling Rate (Per Second)
    16k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining