web counter

Maxim Integrated MAX11300PMB1#MAX11300 PIXI 12-Bit ADC and 12-Bit Buffered DAC Peripheral Module

Maxim Integrated MAX11300PMB1# Reference Design 2
Maxim Integrated MAX11300PMB1# Reference Design 1
Maxim Integrated MAX11300PMB1# Reference Design 2
Maxim Integrated MAX11300PMB1# Reference Design 1
Maxim Integrated MAX11300PMB1# Reference Design 1
Maxim Integrated MAX11300PMB1# Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringOptical NetworkingBasestation

ECAD Model:

Description

The MAX11300PMB1-PMB1# Peripheral Module for MAX11300 PIXI is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, analog switches, GPIO, communications, and telecom. It is designed to provide a wide range of features and flexibility for a variety of applications. The module includes a 12-bit ADC, 12-bit DAC, analog switches, GPIO, communications, and telecom. It also features a wide range of programmable I/O options, including digital I/O, analog I/O, and serial communications. The module is designed to be used with the MAX11300 PIXI, a low-power, high-performance mixed-signal I/O processor. The module is ideal for applications such as industrial automation, medical, automotive, and consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Series
    PIXI™
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Operating Supply Voltage
    3.3V
  • Max Input Voltage
    3.3V
  • Utilized IC / Part
    MAX11300
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ