web counter

Maxim Integrated MAX11300SYS1#MAX11300 12-Bit ADC and DAC Peripheral Module and Munich Adapter Board

Maxim Integrated MAX11300SYS1# Reference Design 2
Maxim Integrated MAX11300SYS1# Reference Design 1
Maxim Integrated MAX11300SYS1# Reference Design 2
Maxim Integrated MAX11300SYS1# Reference Design 1
Maxim Integrated MAX11300SYS1# Reference Design 1
Maxim Integrated MAX11300SYS1# Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomIndustrial Automation HMISystem Monitoring and ControlPower Supply MonitoringOptical NetworkingBasestation

ECAD Model:

Description

The Maxim Integrated MAX11300SYS1-SYS1#, MAX11300SYS1#, Peripheral Module and Munich Adapter Board for MAX11300 PIXI is a 20-port programmable mixed-signal I/O with 12-bit ADC, 12-bit DAC, communications and telecom interfaces. It is designed to provide a wide range of I/O capabilities for a variety of applications. The module features a 12-bit ADC and 12-bit DAC, as well as a variety of communications and telecom interfaces, including RS-232, RS-485, CAN, and Ethernet. The module also includes a Munich Adapter Board, which provides a convenient way to connect the module to a variety of external devices. The module is designed to be used in a variety of applications, including industrial automation, medical, automotive, and consumer electronics. The module is also designed to be used in a variety of environments, including extreme temperatures, shock, and vibration.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Series
    PIXI™
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    ADC, DAC
  • Utilized IC / Part
    MAX11300
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining