web counter

Maxim Integrated MAX1193EVKITEVAL KIT FOR MAX1193

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Maxim Integrated MAX1193EVKIT-EVKIT is an evaluation board for the MAX1193ETI, an 8-bit, 45-MSPS, 2-channel ADC for data acquisition systems, instrumentation, and measurement. This board is designed to provide a platform for evaluating the performance of the MAX1193ETI ADC. It features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a power supply, a reference voltage, and a clock source, allowing for quick and easy setup. The MAX1193EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX1193ETI ADC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX1193
  • Number of Bits
    8
  • Utilized IC / Part
    MAX1191, MAX1192, MAX1193
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    45 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    45M
  • Number of A/D Converters
    2
  • Input Range
    ±512mV
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ