web counter

Maxim Integrated MAX1198EVKITEVAL KIT FOR MAX1198

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Maxim Integrated MAX1198EVKIT-EVKIT is an evaluation board for the MAX1195ECM, an 8-bit, 40-MSPS, 2-channel ADC for data acquisition systems, instrumentation, and measurement. The board features a MAX1195ECM ADC, a MAX11100 analog-to-digital converter, and a MAX11101 digital-to-analog converter. It also includes a MAX11102 digital-to-analog converter, a MAX11103 analog-to-digital converter, and a MAX11104 digital-to-analog converter. The board is designed to provide a complete evaluation platform for the MAX1195ECM ADC, allowing users to quickly and easily evaluate the performance of the device. The board also includes a variety of connectors and headers for easy connection to external components and systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2002
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX1198
  • Number of Bits
    8
  • Utilized IC / Part
    MAX1195, 1196, 1197, 1198
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    100 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    100M
  • Number of A/D Converters
    2
  • Input Range
    ±1V
  • Power (Typ) @ Conditions
    264mW @ 100MSPS
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
  • Lead Free
    Lead Free
0 Similar Products Remaining