web counter

Maxim Integrated MAX1240EVKIT#EVAL BOARD FOR MAX1240

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemInstrumentationData LoggerBattery-Powered ApplicationsProcess Control

ECAD Model:

Description

The Maxim Integrated MAX1240EVKIT-EVKIT# is an evaluation kit for the MAX1241 +2.7V, Low-Power, 12-Bit Serial ADC, Power Management IC. This kit includes a MAX1241 evaluation board, a MAX1241 evaluation software, and a USB cable. The MAX1241 is a low-power, 12-bit serial ADC that is designed to provide high-accuracy, low-power performance for a variety of applications. The evaluation board allows users to quickly evaluate the performance of the MAX1241 and to develop their own applications. The evaluation software provides a graphical user interface for configuring the MAX1241 and for monitoring its performance. The USB cable allows users to connect the evaluation board to a PC for easy data transfer and control.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    MAX1240
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    73k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    3mW @ 73kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedGLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details2520RFQ