web counter

Maxim Integrated MAX1240PMB#PERIPHERAL MODULE FOR MAX1240

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemInstrumentationData LoggerBattery-Powered ApplicationsProcess Control

ECAD Model:

Description

The Maxim Integrated MAX1240PMB-PMB#, MAX1240PMB# is a peripheral module for the MAX1241 +2.7V, Low-Power, 12-Bit Serial ADC. It is a power management board that provides a complete power solution for the MAX1241 ADC. It includes a low-dropout (LDO) linear regulator, a low-noise charge pump, and a low-noise linear regulator. The board also features an on-board voltage reference, a power-on reset circuit, and a power-down control circuit. The board is designed to provide a reliable and efficient power solution for the MAX1241 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Analog to Digital Converter (ADC)
  • Utilized IC / Part
    MAX1240
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim Integrated432RFQ