web counter

Maxim Integrated MAX12930FEVKIT#EVAL KIT FOR MAX12930 OPTOISO

Maxim Integrated MAX12930FEVKIT# Reference Design 3
Maxim Integrated MAX12930FEVKIT# Reference Design 1
Maxim Integrated MAX12930FEVKIT# Reference Design 2
Maxim Integrated MAX12930FEVKIT# Reference Design 3
Maxim Integrated MAX12930FEVKIT# Reference Design 1
Maxim Integrated MAX12930FEVKIT# Reference Design 1
Maxim Integrated MAX12930FEVKIT# Reference Design 2
Maxim Integrated MAX12930FEVKIT# Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX12930FEVKIT-FEVKIT# is an evaluation kit for the MAX12930 2-Channel, Low-Power, 3kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the features and performance of the MAX12930. It includes a MAX12930FEVKIT# board, a MAX12930FEVKIT# daughter board, and a USB cable. The MAX12930FEVKIT# board contains the MAX12930 IC, a power supply, and a USB interface. The MAX12930FEVKIT# daughter board contains two isolated channels, each with a 3kV RMS digital isolator. The USB cable allows the user to connect the MAX12930FEVKIT# board to a PC for programming and monitoring. The kit also includes a user guide and software for programming and monitoring the MAX12930.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX12930
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining