web counter

Maxim Integrated MAX1300AEVKIT#Data Conversion IC Development Tools MAX1300 Eval Kit

Maxim Integrated MAX1300AEVKIT# Reference Design 3
Maxim Integrated MAX1300AEVKIT# Reference Design 1
Maxim Integrated MAX1300AEVKIT# Reference Design 2
Maxim Integrated MAX1300AEVKIT# Reference Design 3
Maxim Integrated MAX1300AEVKIT# Reference Design 1
Maxim Integrated MAX1300AEVKIT# Reference Design 1
Maxim Integrated MAX1300AEVKIT# Reference Design 2
Maxim Integrated MAX1300AEVKIT# Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemRoboticsMilitary and Avionics ImagingIndustrial Control

ECAD Model:

Description

The MAX1300AEVKIT-AEVKIT# is an evaluation kit for the MAX1300A 16-bit, 115KSPS, 4CH/8CH ADC for industrial control, instrumentation and measurement. It is designed to provide a comprehensive platform for evaluating the performance of the MAX1300A ADC. The kit includes a MAX1300A evaluation board, a MAX1300A daughter board, a MAX1300A reference board, and a MAX1300A software package. The evaluation board provides a complete system for evaluating the performance of the MAX1300A ADC, including a power supply, a signal generator, and a data acquisition system. The daughter board provides a convenient way to connect the MAX1300A ADC to the evaluation board. The reference board provides a reference voltage for the ADC. The software package provides a graphical user interface for configuring and controlling the MAX1300A ADC. The MAX1300AEVKIT-AEVKIT# is an ideal tool for evaluating the performance of the MAX1300A ADC for industrial control, instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Tray
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Operating Supply Current
    1.3mA
  • Number of Bits
    16
  • Utilized IC / Part
    MAX1300A
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    115 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    115k
  • Number of A/D Converters
    1
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, TRANSFORMER H-BRIDGE DRIVER 1A 8-SOIC - More Details200RFQ
Maxim IntegratedIC REG BOOST ADJ/PROG 0.2A 8UMAX74RFQ
Maxim Integrated432RFQ