web counter

Maxim Integrated MAX13485EEVKIT+Interface Development Tools MAX1348 Eval Kit

Maxim Integrated MAX13485EEVKIT+ Reference Design 3
Maxim Integrated MAX13485EEVKIT+ Reference Design 1
Maxim Integrated MAX13485EEVKIT+ Reference Design 2
Maxim Integrated MAX13485EEVKIT+ Reference Design 3
Maxim Integrated MAX13485EEVKIT+ Reference Design 1
Maxim Integrated MAX13485EEVKIT+ Reference Design 1
Maxim Integrated MAX13485EEVKIT+ Reference Design 2
Maxim Integrated MAX13485EEVKIT+ Reference Design 3

Applications:

Interface >

RS-485 Interface

End Products:

AutomotiveElectronic MeterMotor Control and Driver SystemIndustrial ControlAutomotive HVAC

ECAD Model:

Description

The Maxim Integrated MAX13485EEVKIT+ is an evaluation kit for the MAX13485 5V RS-485 transceiver, designed for automotive and transportation applications. It includes a MAX13485E transceiver, a MAX13485E evaluation board, and a USB-to-RS-485 adapter. The evaluation board provides a convenient platform for testing and evaluating the performance of the MAX13485E transceiver. It features a wide range of test points and connectors, allowing for easy connection to external circuits. The USB-to-RS-485 adapter allows for easy connection to a PC for data logging and analysis. The MAX13485E transceiver is designed to provide reliable communication in harsh automotive and transportation environments, with features such as ESD protection, low power consumption, and wide common-mode range.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Number of Pins
    8
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX13485
  • Function
    Transceiver, RS-422, RS-485
  • Operating Supply Voltage
    5V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX13485E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Driver, 1 Receiver
  • Embedded
    No
  • Secondary Attributes
    Half-Duplex, ESD-Protected
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesUltra-Low-Noise, High PSRR, Low-Dropout, 120mA Linear Regulators0RFQ