web counter

Maxim Integrated MAX1420EVKITData Conversion IC Development Tools Evaluation Kit for the MAX1420, MAX1421, MAX1422

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition System

ECAD Model:

Description

The Maxim Integrated MAX1420EVKIT-EVKIT is an evaluation kit for the MAX1420 12-Bit, 60MSPS ADC for data acquisition systems, instrumentation and measurement. This kit includes a MAX1420 evaluation board, a MAX1420 evaluation software, and a USB cable. The MAX1420 is a high-speed, low-power, 12-bit analog-to-digital converter (ADC) with a sampling rate of up to 60MSPS. It features a wide input range of 0V to 5V, a low power consumption of only 1.2mW, and a high SNR of up to 70dB. The MAX1420EVKIT-EVKIT is ideal for applications such as data acquisition systems, instrumentation, and measurement.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    MAX1420
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    60 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    60M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    221mW @ 60MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ