web counter

Maxim Integrated MAX14432FSEVKIT#EVAL KIT OPTO ISO 3.75KV

Maxim Integrated MAX14432FSEVKIT# Reference Design 3
Maxim Integrated MAX14432FSEVKIT# Reference Design 1
Maxim Integrated MAX14432FSEVKIT# Reference Design 2
Maxim Integrated MAX14432FSEVKIT# Reference Design 3
Maxim Integrated MAX14432FSEVKIT# Reference Design 1
Maxim Integrated MAX14432FSEVKIT# Reference Design 1
Maxim Integrated MAX14432FSEVKIT# Reference Design 2
Maxim Integrated MAX14432FSEVKIT# Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX14432FSEVKIT-FSEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14432 4-Channel, Fast, Low-Power, 3.75kV RMS Digital Isolator, Power Management IC. This evaluation kit includes a MAX14432FSEVKIT# board, a MAX14432FSEVKIT#-A board, and a MAX14432FSEVKIT#-B board. The MAX14432FSEVKIT# board is a 4-channel, fast, low-power, 3.75kV RMS digital isolator, power management IC. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW per channel. The MAX14432FSEVKIT#-A board is a 4-channel, fast, low-power, 3.75kV RMS digital isolator, power management IC. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW per channel. The MAX14432FSEVKIT#-B board is a 4-channel, fast, low-power, 3.75kV RMS digital isolator, power management IC. It features a wide operating temperature range of -40°C to +85°C, and a low power consumption of only 1.2 mW per channel. The MAX14432FSEVKIT# Evaluation Kit is ideal for evaluating the performance of the MAX14432 4-Channel, Fast, Low-Power, 3.75kV RMS Digital Isolator, Power Management IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14432
  • Supplied Contents
    Board(s)
  • Primary Attributes
    4-Channel (Quad)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ