Maxim Integrated MAX14434FWEVKIT#EVAL MAX14434 5KV DGTL ISO
The MAX14434FWEVKIT-FWEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX14434 4-Channel, Fast, Low-Power, 5kV RMS Digital Isolator, Power Management IC. This kit includes a MAX14434FWEVKIT# board, a MAX14434FWEV# board, and a MAX14434FWEV# board. The MAX14434FWEVKIT# board provides a complete evaluation platform for the MAX14434, including a power supply, a USB interface, and a set of test points. The MAX14434FWEV# board provides a complete evaluation platform for the MAX14434, including a power supply, a USB interface, and a set of test points. The MAX14434FWEV# board provides a complete evaluation platform for the MAX14434, including a power supply, a USB interface, and a set of test points. The kit also includes a set of cables, a user guide, and a software package. This evaluation kit is ideal for evaluating the performance of the MAX14434 in a variety of applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)3 (168 Hours)
- TypeInterface
- FunctionDigital Isolator
- Utilized IC / PartMAX14434
- Supplied ContentsBoard(s)
- Primary Attributes4-Channel (Quad)
- Secondary AttributesOn-Board Test Points
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD637JQ RMS to DC Converter, High Precision, 0.5 %, 8 MHz, 0 C, 70 C, DIP, 14 Pins | 40 | RFQ |


Product
Brand
Articles
Tools