web counter

Maxim Integrated MAX14435FWEVKIT#EVAL KIT MAX14435 DGTL ISO 5KV

Maxim Integrated MAX14435FWEVKIT# Reference Design 4
Maxim Integrated MAX14435FWEVKIT# Reference Design 1
Maxim Integrated MAX14435FWEVKIT# Reference Design 2
Maxim Integrated MAX14435FWEVKIT# Reference Design 3
Maxim Integrated MAX14435FWEVKIT# Reference Design 4
Maxim Integrated MAX14435FWEVKIT# Reference Design 1
Maxim Integrated MAX14435FWEVKIT# Reference Design 1
Maxim Integrated MAX14435FWEVKIT# Reference Design 2
Maxim Integrated MAX14435FWEVKIT# Reference Design 3
Maxim Integrated MAX14435FWEVKIT# Reference Design 4

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX14435FWEVKIT-FWEVKIT# is an evaluation kit for the MAX14435 4-Channel, Fast, Low-Power, 5kV RMS Digital Isolator, Power Management IC. This kit includes a MAX14435FWEVKIT# board, a MAX14435FWEVKIT# daughter board, and a USB cable. The MAX14435FWEVKIT# board is designed to evaluate the performance of the MAX14435 IC, and includes a USB interface for easy connection to a PC. The MAX14435FWEVKIT# daughter board provides the necessary components to evaluate the MAX14435 IC, including a power supply, a voltage regulator, and a set of test points. The USB cable allows for easy connection to a PC for programming and debugging. The MAX14435FWEVKIT-FWEVKIT# is an ideal tool for evaluating the performance of the MAX14435 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14435
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining