web counter

Maxim Integrated MAX14436FWEVKIT#EVAL MAX14436 DGTL ISO

Maxim Integrated MAX14436FWEVKIT# Reference Design 1
Maxim Integrated MAX14436FWEVKIT# Reference Design 1
Maxim Integrated MAX14436FWEVKIT# Reference Design 1
Maxim Integrated MAX14436FWEVKIT# Reference Design 1

Applications:

Isolation >

Digital Isolators

End Products:

Power ManagementMedical SystemBattery ManagementRS-232 ApplicationsIndustrial FieldbusesRS-422 ApplicationsRS-485 Applications

ECAD Model:

Description

The MAX14436FWEVKIT-FWEVKIT# is an evaluation kit for the MAX14436 4-Channel, Fast, Low-Power, 5kV RMS Digital Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX14436 IC. It includes a MAX14436 IC, a MAX14436 evaluation board, and a USB-to-I2C interface board. The evaluation board features a USB connector, a power supply connector, and four isolated channels. The USB-to-I2C interface board allows users to easily connect the evaluation board to a PC for programming and testing. The kit also includes a set of jumpers and a user guide. The MAX14436FWEVKIT-FWEVKIT# is an ideal solution for evaluating the performance of the MAX14436 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14436
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated7RFQ