web counter

Maxim Integrated MAX14778EVKIT#Switch IC Development Tools Eval Kit MAX14778 (Dual +/-25V Above- and Below-the-Rails 4:1 AnalogMultiplexer)

Maxim Integrated MAX14778EVKIT# Reference Design 1
Maxim Integrated MAX14778EVKIT# Reference Design 1
Maxim Integrated MAX14778EVKIT# Reference Design 1
Maxim Integrated MAX14778EVKIT# Reference Design 1

Applications:

Switches >

Analog Switch

End Products:

AudioAudio MultiplexingConnector SharingPOS PeripheralsRS-232 ApplicationsIndustrial HandheldsCommunications SystemRS-485 ApplicationsGaming Machines

ECAD Model:

Description

The MAX14778EVKIT-EVKIT# is an evaluation kit for the MAX14778 Dual ±25V Above- and Below-the-Rails 4:1 Analog Multiplexer, Audio Switch. This kit includes a MAX14778 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX14778 is a low-power, low-voltage, 4:1 analog multiplexer/audio switch that can switch between two audio sources with a single control signal. It features a wide ±25V common-mode voltage range, low on-resistance, and low power consumption. The evaluation board also includes a power supply, a headphone jack, and a 3.5mm audio jack for easy testing.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • RoHS
    Details
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Part # Aliases
    MAX14778
  • Packaging
    Bulk
  • Series
    MAX14778
0 Similar Products Remaining