web counter

Maxim Integrated MAX15005AEVKIT+KIT EVAL FOR MAX15005A

Maxim Integrated MAX15005AEVKIT+ Reference Design 1
Maxim Integrated MAX15005AEVKIT+ Reference Design 1
Maxim Integrated MAX15005AEVKIT+ Reference Design 1
Maxim Integrated MAX15005AEVKIT+ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveVacuum Fluorescent DisplayAutomotive

ECAD Model:

Description

The Maxim Integrated MAX15005AEVKIT-AEVKIT+ is an evaluation kit based on the MAX15005A 11W Flyback DC-DC Converter for Vacuum-Fluorescent Displays (VFDs) in Automotive Applications. This kit is designed to provide a complete solution for automotive and transportation applications, allowing users to quickly and easily evaluate the performance of the MAX15005A. The kit includes a MAX15005A evaluation board, a MAX15005A-EVKIT+ adapter board, and a MAX15005A-EVKIT+ software package. The evaluation board features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.5V to 15V. The MAX15005A-EVKIT+ adapter board allows users to easily connect the evaluation board to a VFD display. The MAX15005A-EVKIT+ software package provides a graphical user interface for configuring and monitoring the MAX15005A. The kit also includes a comprehensive user guide and application notes to help users get the most out of their evaluation. With its comprehensive features and easy-to-use design, the Maxim Integrated MAX15005AEVKIT-AEVKIT+ is the perfect solution for automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX15005
  • Voltage - Output
    3V 60V 110V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    MAX15005A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Isolated
  • Regulator Topology
    Flyback
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining