web counter

Maxim Integrated MAX15026BEVKIT+Power Management IC Development Tools MAX15026B Eval Kit

Maxim Integrated MAX15026BEVKIT+ Reference Design 2
Maxim Integrated MAX15026BEVKIT+ Reference Design 1
Maxim Integrated MAX15026BEVKIT+ Reference Design 2
Maxim Integrated MAX15026BEVKIT+ Reference Design 1
Maxim Integrated MAX15026BEVKIT+ Reference Design 1
Maxim Integrated MAX15026BEVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomLCD TVEthernet Router and Ethernet SwitchSet-Top BoxPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX15026BEVKIT+ is an evaluation kit for the MAX15026 1.5V DC to DC single output power supply for Ethernet router and Ethernet switch, communications and telecom applications. This kit includes a MAX15026BEV board, a MAX15026BEV-EVAL board, and a MAX15026BEV-EVAL-CABLE. The MAX15026BEV board is a fully-featured, high-efficiency, 1.5V DC-DC converter with a wide input voltage range of 4.5V to 28V. It provides up to 1.5A of output current and is optimized for low-noise operation. The MAX15026BEV-EVAL board provides a convenient platform for evaluating the MAX15026BEV board and includes a USB-to-I2C interface for programming and monitoring the board. The MAX15026BEV-EVAL-CABLE is a USB-to-I2C cable that connects the MAX15026BEV-EVAL board to a PC for programming and monitoring. This evaluation kit is ideal for evaluating the performance of the MAX15026BEV board in Ethernet router and Ethernet switch, communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX15026
  • Voltage - Output
    1.5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MAX15026B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices200mA, 36V DC/DC μModule (Power Module) Regulator0RFQ