web counter

Maxim Integrated MAX15026CEVKIT+EVAL KIT MAX15026C (LOW-COST, SM

Maxim Integrated MAX15026CEVKIT+ Reference Design 1
Maxim Integrated MAX15026CEVKIT+ Reference Design 1
Maxim Integrated MAX15026CEVKIT+ Reference Design 1
Maxim Integrated MAX15026CEVKIT+ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomLCD TVEthernet Router and Ethernet SwitchSet-Top BoxPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX15026CEVKIT+ is an evaluation kit for the MAX15026 1.5V DC to DC single output power supply for Ethernet router and Ethernet switch, communications and telecom applications. This kit includes a MAX15026CEVKIT+ board, a MAX15026 evaluation board, and a MAX15026 evaluation board with a MAX15026CEVKIT+ board. The MAX15026CEVKIT+ board features a wide input voltage range of 4.5V to 28V, a wide output voltage range of 0.8V to 1.5V, and a maximum output current of 1.5A. It also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX15026 evaluation board includes a MAX15026CEVKIT+ board, a MAX15026 evaluation board, and a MAX15026 evaluation board with a MAX15026CEVKIT+ board. The MAX15026 evaluation board features a wide input voltage range of 4.5V to 28V, a wide output voltage range of 0.8V to 1.5V, and a maximum output current of 1.5A. It also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX15026CEVKIT+ is ideal for evaluating the MAX15026 1.5V DC to DC single output power supply for Ethernet router and Ethernet switch, communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining