web counter

Maxim Integrated MAX15046BEVKIT+Power Management IC Development Tools MAX15046B Eval Kit

Maxim Integrated MAX15046BEVKIT+ Reference Design 3
Maxim Integrated MAX15046BEVKIT+ Reference Design 1
Maxim Integrated MAX15046BEVKIT+ Reference Design 2
Maxim Integrated MAX15046BEVKIT+ Reference Design 3
Maxim Integrated MAX15046BEVKIT+ Reference Design 1
Maxim Integrated MAX15046BEVKIT+ Reference Design 1
Maxim Integrated MAX15046BEVKIT+ Reference Design 2
Maxim Integrated MAX15046BEVKIT+ Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomIndustrial PCsTelecom Power SupplyIndustrial FieldbusesIndustrial Power SupplyIndustrial Programmable Logic Controllers (PLCs)Basestation

ECAD Model:

Description

The MAX15046BEVKIT+ is an evaluation kit for the MAX15046B 40V, High-Performance Synchronous Buck Controller from Maxim Integrated. This kit provides a complete platform for evaluating the features and performance of the MAX15046B. It includes a fully assembled and tested circuit board, a USB-based graphical user interface (GUI) software, and a comprehensive set of documentation. The kit is designed to provide a simple and easy-to-use platform for evaluating the MAX15046B in a variety of applications, including communications and telecom. The kit includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, adjustable soft-start time, and adjustable current limit. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The MAX15046BEVKIT+ is an ideal platform for evaluating the features and performance of the MAX15046B in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX15046
  • Max Output Current
    10A
  • Max Supply Voltage
    40V
  • Min Supply Voltage
    4.5V
  • Max Output Voltage
    3.3V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    5V
  • Frequency - Switching
    350kHz
  • Max Input Voltage
    40V
  • Utilized IC / Part
    MAX15046B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining