web counter

Maxim Integrated MAX15050EVKIT+Evaluation Kit Provides A Proven Design To Evaluate The MAX15050 High-Efficiency

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless Base StationTelecom Power SupplyDesktop PCServersSet-Top BoxPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX15050EVKIT+ is an evaluation kit for the MAX15050 1.8V DC to DC single output power supply. This power supply is designed for use in desktop PCs, computers, and peripherals. The kit includes a MAX15050EVKIT+ board, a MAX15050EVKIT+ adapter, and a MAX15050EVKIT+ software. The board features a wide input voltage range of 4.5V to 14V, and a single output voltage of 1.8V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a power-good indicator, and a power-on reset circuit. The adapter allows for easy connection to the board, and the software provides a graphical user interface for easy configuration and monitoring of the power supply. The MAX15050EVKIT+ is an ideal solution for powering desktop PCs, computers, and peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Voltage-Input
    2.9V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    4A
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    MAX15050
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining