web counter

Maxim Integrated MAX15051EVKIT+Evaluation Kit Provides A Proven Design To Evaluate The MAX15051 High-Efficiency

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless Base StationTelecom Power SupplyDesktop PCServersSet-Top BoxPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX15051EVKIT+ is an evaluation kit for the MAX15051 1.8V DC to DC single output power supply. This power supply is designed for use in desktop PCs, computers, and peripherals. The kit includes a MAX15051EVKIT+ board, a MAX15051EVKIT+ adapter, and a MAX15051EVKIT+ software package. The board features a wide input voltage range of 4.5V to 24V, and a single output voltage of 1.8V. It also features a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a power-good indicator, and a power-on reset circuit. The adapter allows for easy connection to the board, and the software package provides a graphical user interface for easy configuration and monitoring of the board.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesUltralow Noise EMC 36VIN, 3A DC/DC μModule Regulator0RFQ