web counter

Maxim Integrated MAX15058EVKIT+Power Management IC Development Tools MAX15058 Eval Kit

Maxim Integrated MAX15058EVKIT+ Reference Design 1
Maxim Integrated MAX15058EVKIT+ Reference Design 1
Maxim Integrated MAX15058EVKIT+ Reference Design 1
Maxim Integrated MAX15058EVKIT+ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialPortableDistributed Control SystemPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX15058EVKIT+ is an evaluation kit for the MAX15058 1.8V DC to DC single output power supply for portable, industrial, and automotive applications. This kit includes a MAX15058 evaluation board, a USB cable, and a user guide. The MAX15058 is a high-efficiency, low-noise, and low-cost DC-DC converter that is ideal for powering portable, industrial, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 1.8V. It also features a high efficiency of up to 95%, low quiescent current of only 1.5mA, and low output noise of only 10mV. The MAX15058EVKIT+ is a great tool for evaluating the performance of the MAX15058 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    MAX15058
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    5.4W
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining