web counter

Maxim Integrated MAX15059EVKIT+Power Management IC Development Tools MAX15059 Eval Kit

Maxim Integrated MAX15059EVKIT+ Reference Design 2
Maxim Integrated MAX15059EVKIT+ Reference Design 1
Maxim Integrated MAX15059EVKIT+ Reference Design 2
Maxim Integrated MAX15059EVKIT+ Reference Design 1
Maxim Integrated MAX15059EVKIT+ Reference Design 1
Maxim Integrated MAX15059EVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingOptical Networking

ECAD Model:

Description

The Maxim Integrated MAX15059EVKIT+ is an evaluation kit for the MAX15059 70V DC to DC single output power supply for optical networking, lighting, and industrial applications. This kit includes a MAX15059 evaluation board, a MAX15059EVM-SYS system board, and a MAX15059EVM-PWR power board. The MAX15059EVM-SYS system board provides a complete evaluation platform for the MAX15059, including a USB interface, a power supply, and a graphical user interface. The MAX15059EVM-PWR power board provides a power supply for the MAX15059, allowing for easy testing and evaluation of the device. The MAX15059 evaluation board provides a convenient platform for testing and evaluating the MAX15059, allowing for easy connection of the device to the system board and power board. This kit is ideal for engineers and designers who need to evaluate the performance of the MAX15059 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX15059
  • Max Output Current
    4mA
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.8V
  • Max Output Voltage
    70V
  • Voltage - Output
    70V
  • Min Input Voltage
    2.8V
  • Frequency - Switching
    400kHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX15059
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining