web counter

Microchip MIC2102YML 12 A EVMIC2102YML-12A Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomScannersGraphics CardBackplane Distributed PowerTelecom InfrastructureOptical NetworkingPrinters

ECAD Model:

Description

The Microchip Technology MIC2102YML-EV and MIC2102YML12AEV Evaluation Boards are designed to evaluate the MIC2102 Constant-Frequency, Synchronous Buck Controller. The boards feature a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. The boards also feature a wide range of communication and telecom features, including a USB interface, I2C interface, and a UART interface. The boards are designed to provide a complete evaluation platform for the MIC2102 controller, allowing users to quickly and easily evaluate the performance of the controller.