web counter

Microchip MIC2101YML 12A EVMIC2101YML-12A Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomScannersGraphics CardBackplane Distributed PowerTelecom InfrastructureOptical NetworkingPrinters

ECAD Model:

Description

The Microchip Technology MIC2101YML-EV and MIC2101YML 12A EV Evaluation Boards are designed to evaluate the MIC2101 constant-frequency, synchronous buck controller. The boards feature a wide input voltage range of 4.5V to 28V, and can deliver up to 12A of output current. The boards are ideal for use in communications and telecom applications, as they provide a high level of efficiency and low noise operation. The boards also feature a wide range of protection features, including over-voltage, over-current, and thermal protection. The boards are also equipped with a USB interface for easy programming and monitoring.