web counter

Microchip MIC2104YML 10A EVMIC2104 Synchronous Buck Controller Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomScannersGraphics CardBackplane Distributed PowerTelecom InfrastructureOptical NetworkingPrinters

ECAD Model:

Description

The Microchip Technology MIC2104YML-EV Evaluation Board is a versatile platform for evaluating the MIC2104 constant-frequency, synchronous buck controller. This board is designed to provide a complete solution for evaluating the MIC2104 in a wide range of applications, including communications and telecom. It features a 10A output current capability, adjustable output voltage, and a wide input voltage range. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board includes a USB interface for easy programming and monitoring of the MIC2104. The MIC2104YML-EV Evaluation Board is an ideal platform for evaluating the MIC2104 in communications and telecom applications.