web counter

Maxim Integrated MAX15062C12EVKIT#

Maxim Integrated MAX15062C12EVKIT# Reference Design 2
Maxim Integrated MAX15062C12EVKIT# Reference Design 1
Maxim Integrated MAX15062C12EVKIT# Reference Design 2
Maxim Integrated MAX15062C12EVKIT# Reference Design 1
Maxim Integrated MAX15062C12EVKIT# Reference Design 1
Maxim Integrated MAX15062C12EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlIndustrial SensorProcess Control

ECAD Model:

Description

The MAX15062C12EVKIT-EVKIT# is an evaluation kit for the MAX15062C 60V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for industrial temperature applications and includes a MAX15062C IC, a MAX15062C evaluation board, and a USB-to-I2C interface board. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 300mA. It also features a high efficiency of up to 95%, a low quiescent current of only 10µA, and a fast transient response. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX15062C IC. This evaluation kit is ideal for evaluating the performance of the MAX15062C IC in industrial temperature applications.