web counter

Maxim Integrated MAX15066EVKIT+Power Management IC Development Tools MAX15066 Eval Kit

Maxim Integrated MAX15066EVKIT+ Reference Design 2
Maxim Integrated MAX15066EVKIT+ Reference Design 1
Maxim Integrated MAX15066EVKIT+ Reference Design 2
Maxim Integrated MAX15066EVKIT+ Reference Design 1
Maxim Integrated MAX15066EVKIT+ Reference Design 1
Maxim Integrated MAX15066EVKIT+ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialNotebookDistributed Control SystemLaptop

ECAD Model:

Description

The MAX15066EVKIT+ Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX15066 1.8V DC to DC single output power supply for notebook, industrial, and automotive applications. This kit includes a MAX15066EVKIT+ board, a MAX15066EVKIT+ adapter board, and a MAX15066EVKIT+ software package. The MAX15066EVKIT+ board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 1.8V, and up to 3A of output current. The board also includes a power-good indicator, enable/disable control, and a power-on reset. The MAX15066EVKIT+ adapter board allows for easy connection to the MAX15066EVKIT+ board and provides a convenient way to evaluate the MAX15066 in a variety of applications. The MAX15066EVKIT+ software package includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX15066. This kit is ideal for evaluating the MAX15066 in a variety of applications, including notebook, industrial, and automotive.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Output Current
    4A
  • Max Supply Voltage
    16V
  • Min Supply Voltage
    4.5V
  • Max Output Voltage
    1.8V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    4.5V
  • Frequency - Switching
    500kHz
  • Max Input Voltage
    16V
  • Utilized IC / Part
    MAX15066
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining