web counter

Maxim Integrated MAX15101EVKIT#EVALUATION KIT FOR THE MAX15101,

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless Base StationServersWired Networking

ECAD Model:

Description

The MAX15101EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX15101 1.5V DC to DC Single Output Power Supply for Servers, Computers and Peripherals. This kit includes a MAX15101 evaluation board, a USB cable, and a power supply. The MAX15101 is a high-efficiency, low-noise, and low-cost DC-DC converter that provides a regulated 1.5V output from a 4.5V to 14V input. It features a wide input voltage range, low quiescent current, and high efficiency. The evaluation board also includes a power-good indicator, an enable pin, and a soft-start pin. This kit is ideal for evaluating the performance of the MAX15101 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Voltage-Input
    1.7V~5.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A
  • Voltage - Output
    1.5V
  • Utilized IC / Part
    MAX15101
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining