web counter

Maxim Integrated MAX15102EVKIT#EVALUATION KIT FOR THE MAX15102

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless Base StationServersWired Networking

ECAD Model:

Description

The MAX15102EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX15102 0.6 to 5.5V DC to DC Single Output Power Supply for Servers, Computers and Peripherals. This kit includes a MAX15102EVKIT# board, a MAX15102EVKIT# software, and a MAX15102EVKIT# user guide. The MAX15102EVKIT# board features a wide input voltage range of 0.6 to 5.5V, a single output voltage of 0.6 to 5.5V, and a maximum output current of 1.5A. The MAX15102EVKIT# software allows users to quickly and easily configure the MAX15102EVKIT# board for their specific application. The MAX15102EVKIT# user guide provides detailed instructions on how to use the MAX15102EVKIT# board and software. This evaluation kit is ideal for evaluating the MAX15102 0.6 to 5.5V DC to DC Single Output Power Supply for Servers, Computers and Peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    1.7V~5.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    2A
  • Voltage - Output
    1.5V
  • Utilized IC / Part
    MAX15102
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 56KB FLASH 64TQFP320RFQ