Maxim Integrated MAX15103EVKIT#Power Management IC Development Tools MAX15103 Eval Kit
Description
The MAX15103EVKIT-EVKIT# is an evaluation kit for the MAX15103 0.6 to 5.5V DC to DC single output power supply for servers, computers and peripherals. This kit includes a MAX15103 evaluation board, a USB cable, and a power supply. The MAX15103 is a high-efficiency, synchronous step-down DC-DC converter that provides up to 5.5V output voltage from a 0.6V to 5.5V input voltage range. It features a wide input voltage range, low quiescent current, and high efficiency. The evaluation board also includes a power-good indicator, an enable pin, and a soft-start pin. This kit is ideal for evaluating the performance of the MAX15103 in a variety of applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Output1.5V
- Utilized IC / PartMAX15103
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Regulator TypePositive Adjustable
- Board TypeFully Populated
- Channels per IC1 - Single
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 32BIT 128KB FLASH 44QFN | 620 | RFQ |


Product
Brand
Articles
Tools